PCTEL, Inc. RF Antennas 3977D-W

Description
1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 30dBi TNC Female Bracket Mount, Through Hole
Datasheet
Description
1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 30dBi TNC Female Bracket Mount, Through Hole
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3977D-W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
3977D-W
RF Antennas 3977D-W
1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 30dBi TNC Female Bracket Mount, Through Hole

1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 30dBi TNC Female Bracket Mount, Through Hole

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 3977D-W
Product Name RF Antennas
Applications GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details