PCTEL, Inc. RF Antennas 3961D-7IN-RPSMAF

Description
1.575GHz GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic RP-SMA Female Surface Mount
Datasheet
Description
1.575GHz GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic RP-SMA Female Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3961D-7IN-RPSMAF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
3961D-7IN-RPSMAF
RF Antennas 3961D-7IN-RPSMAF
1.575GHz GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic RP-SMA Female Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic RP-SMA Female Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 3961D-7IN-RPSMAF
Product Name RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers