PCTEL, Inc. RF Antennas 3911D-HR-64IN-SMB

Description
1.575GHz GPS Module RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic SMB Magnetic
Description
1.575GHz GPS Module RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic SMB Magnetic

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3911D-HR-64IN-SMB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz GPS Module RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic SMB Magnetic

1.575GHz GPS Module RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic SMB Magnetic

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 3911D-HR-64IN-SMB
Product Name RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
5G 5dBi Rubber Magnetic Antenna with RG174 Cable (L -3Mtr) + SMA Male St Connector - ET-5G5RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 5 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details