PCTEL, Inc. RF Antennas 3910D-3FT-SMB

Description
1.575GHz GPS Module RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic SMB Magnetic
Description
1.575GHz GPS Module RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic SMB Magnetic

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3910D-3FT-SMB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
3910D-3FT-SMB
RF Antennas 3910D-3FT-SMB
1.575GHz GPS Module RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic SMB Magnetic

1.575GHz GPS Module RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic SMB Magnetic

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 3910D-3FT-SMB
Product Name RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers