PCTEL, Inc. RF Antennas 1357D

Description
1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz 0.5dBic H.FL Surface Mount
Description
1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz 0.5dBic H.FL Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1357D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1357D
RF Antennas 1357D
1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz 0.5dBic H.FL Surface Mount

1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz 0.5dBic H.FL Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 1357D
Product Name RF Antennas
Applications GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details