PCTEL, Inc. Antenna. 1.56542-1.58542Ghz, 4.5 Dbi; Antenna Type Pctel 1273FW

Description
ANTENNA. 1.56542-1.58542GHZ, 4.5 DBI; Antenna Type:GPS; Frequency Min:1.56542GHz; Frequency Max:1.58542GHz; Antenna Mounting:SMD; Gain:4.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes
Datasheet
Description
ANTENNA. 1.56542-1.58542GHZ, 4.5 DBI; Antenna Type:GPS; Frequency Min:1.56542GHz; Frequency Max:1.58542GHz; Antenna Mounting:SMD; Gain:4.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna. 1.56542-1.58542Ghz, 4.5 Dbi; Antenna Type Pctel - 52AH4652 - Newark, An Avnet Company
Chicago, IL, United States
Antenna. 1.56542-1.58542Ghz, 4.5 Dbi; Antenna Type Pctel
52AH4652
Antenna. 1.56542-1.58542Ghz, 4.5 Dbi; Antenna Type Pctel 52AH4652
ANTENNA. 1.56542-1.58542GHZ, 4.5 DBI; Antenna Type:GPS; Frequency Min:1.56542GHz; Frequency Max:1.58542GHz; Antenna Mounting:SMD; Gain:4.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

ANTENNA. 1.56542-1.58542GHZ, 4.5 DBI; Antenna Type:GPS; Frequency Min:1.56542GHz; Frequency Max:1.58542GHz; Antenna Mounting:SMD; Gain:4.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 1273FW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1273FW
RF Antennas 1273FW
1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz 4.5dBic TNC Female Screw

1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz 4.5dBic TNC Female Screw

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 52AH4652 1273FW
Product Name Antenna. 1.56542-1.58542Ghz, 4.5 Dbi; Antenna Type Pctel RF Antennas
Polarization Circular; Right Hand Circular
Primary Frequency Range 1565.4 to 1585.4 MHz
Gain 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513430-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
WiFi Antennas - 2391432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 2 dB
View Details
Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details