Has digital temperature compensation instead of thermo-electrical cooling
| PCO AG | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Model Pixelfly Double Shutter |
| Product Name | Pixelfly Series |
| Monochrome / Color | Monochrome; Color |
| Inspection Functions | Object Detection |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet; RJ45 Connector |
| Resolution | 12 bits |