Digital Pressure Sensor/ Digital pressure to 600 bar / Relative pressure measurement / Rotating display / Max-Min Function / Battery operation The pressure sensor PCE-DMM 11 is distinguished by the long battery life of 1800h. The rotatable housing and display completes the functionality of the manometer. Thus, the pressure sensor PCE-DMM 11 is ideal for mobile applications, such as test benches. These values are displayed on the 4.5-digit display. The pressure sensor has a switching unit (bar, psi, Pa, MPa). In addition, the pressure sensor can store the maximum and minimum measured value. The pressure sensor is to be welded in certain versions, this guarantees an unrestricted usability of the pressure sensor in oxygen applications, since an absence of particles is required.
PCE Instruments / PCE Americas Inc. | |
---|---|
Product Category | Pressure Sensors |
Product Number | PCE-DMM 11 |
Product Name | Pressure Sensor |
Device Category | Sensor |
Measurement Type | Gauge |
Media | Liquid; Gas |
Display Type | Digital Numerical Display |