- F / N: for materials including iron, steel, aluminium, copper, brass and stainless steel
- Instant results
- Large measurement range
- Vibrations do not influence readings
- Elastic lined measuring head to ensure accurate results and prevent wear
- The v-slot simplifies the measurement on round surfaces acting as a reference or axis point
- Can be operated comfortably with only one hand thanks to its design and integrated sensor
- Incl. ISO Calibration Certificate
- Complete with battery, carrying case, calibration standards and user's manual
PCE Instruments / PCE Americas Inc. | |
---|---|
Product Category | Dimensional Gages and Instruments |
Product Number | 5851714 |
Product Name | Material Thickness Meter incl. ISO Calibration Certificate |
Display | Digital Display |
Attribute Measurement Capability | Thickness Gage |
Features | Calibration Certificate |