PCB Piezotronics, Inc. Force Sensor, ICP® M203B

Description
ICP® quartz force ring, 20k lb comp., 0.25 mV/lb, Metric
Description
ICP® quartz force ring, 20k lb comp., 0.25 mV/lb, Metric
Datasheet
Datasheet Summary
Powered by GS/AI

The M203B Force Sensor from PCB Piezotronics, Inc. is a piezoelectric force ring designed for measuring compressive forces up to 20,000 lb (88.96 kN). It features an ICP® output, which provides a low impedance voltage signal suitable for harsh environments and continuous monitoring. The sensor has a sensitivity of 0.25 mV/lb, allowing for precise measurements in applications such as metal forming and product testing. Constructed with a stable quartz sensing element and housed in a stainless steel casing, the M203B is hermetically sealed for durability. Each unit is individually calibrated to NIST standards and includes a serialized calibration certificate, ensuring reliability and accuracy in force measurement applications. The product comes with a mounting stud, pilot bushing, and anti-friction washer for easy installation.

Datasheet Summary
Powered by GS/AI

The M203B Force Sensor from PCB Piezotronics, Inc. is a piezoelectric force ring designed for measuring compressive forces up to 20,000 lb (88.96 kN). It features an ICP® output, which provides a low impedance voltage signal suitable for harsh environments and continuous monitoring. The sensor has a sensitivity of 0.25 mV/lb, allowing for precise measurements in applications such as metal forming and product testing. Constructed with a stable quartz sensing element and housed in a stainless steel casing, the M203B is hermetically sealed for durability. Each unit is individually calibrated to NIST standards and includes a serialized calibration certificate, ensuring reliability and accuracy in force measurement applications. The product comes with a mounting stud, pilot bushing, and anti-friction washer for easy installation.

Suppliers

Company
Product
Description
Supplier Links
Force Sensor, ICP® - M203B - PCB Piezotronics, Inc.
Depew, NY, United States
Force Sensor, ICP®
M203B
Force Sensor, ICP® M203B
ICP® quartz force ring, 20k lb comp., 0.25 mV/lb, Metric

ICP® quartz force ring, 20k lb comp., 0.25 mV/lb, Metric

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Force and Load Sensors
Product Number M203B
Product Name Force Sensor, ICP®
Force Rating 20000 lbs (9070 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-L11-D70 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K1-G0 - KZ-011-0400-50N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers