PCB Piezotronics, Inc. 3-socket, molded composite connector for use with biaxial sensors (MIL-C-5015 compatible) to BNC plug with 6 meters of 3-conductor, PTFE jacket M056EF006AC

Description
3-socket, molded composite connector for use with biaxial sensors (MIL-C-5015 compatible) to BNC plug with 6 meters of 3-conductor, PTFE jacket
Description
3-socket, molded composite connector for use with biaxial sensors (MIL-C-5015 compatible) to BNC plug with 6 meters of 3-conductor, PTFE jacket

Suppliers

Company
Product
Description
Supplier Links
3-socket, molded composite connector for use with biaxial sensors (MIL-C-5015 compatible) to BNC plug with 6 meters of 3-conductor, PTFE jacket - M056EF006AC - PCB Piezotronics, Inc.
Depew, NY, United States
3-socket, molded composite connector for use with biaxial sensors (MIL-C-5015 compatible) to BNC plug with 6 meters of 3-conductor, PTFE jacket
M056EF006AC
3-socket, molded composite connector for use with biaxial sensors (MIL-C-5015 compatible) to BNC plug with 6 meters of 3-conductor, PTFE jacket M056EF006AC
3-socket, molded composite connector for use with biaxial sensors (MIL-C-5015 compatible) to BNC plug with 6 meters of 3-conductor, PTFE jacket

3-socket, molded composite connector for use with biaxial sensors (MIL-C-5015 compatible) to BNC plug with 6 meters of 3-conductor, PTFE jacket

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number M056EF006AC
Product Name 3-socket, molded composite connector for use with biaxial sensors (MIL-C-5015 compatible) to BNC plug with 6 meters of 3-conductor, PTFE jacket
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
ZK2000-5300-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details