PCB Piezotronics, Inc. Triaxial ICP® Accelerometer HT356B01

Description
Platinum Stock Product Triaxial, lightweight miniature, ceramic shear ICP® accel., 5 mV/g, to +356 F (+180 C)
Datasheet
Description
Platinum Stock Product Triaxial, lightweight miniature, ceramic shear ICP® accel., 5 mV/g, to +356 F (+180 C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triaxial ICP® Accelerometer - HT356B01 - PCB Piezotronics, Inc.
Depew, NY, United States
Triaxial ICP® Accelerometer
HT356B01
Triaxial ICP® Accelerometer HT356B01
Platinum Stock Product Triaxial, lightweight miniature, ceramic shear ICP® accel., 5 mV/g, to +356 F (+180 C)

Platinum Stock Product Triaxial, lightweight miniature, ceramic shear ICP® accel., 5 mV/g, to +356 F (+180 C)

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number HT356B01
Product Name Triaxial ICP® Accelerometer
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

CCLD Accel, Top Conn, 100mV/g, HT - -4526--- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 13201A-2409 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
View Details