PCB Piezotronics, Inc. Accelerometer, ICP®, Triaxial HT356A66

Description
Triaxial, ceramic shear ICP® accel., 10 mV/g, 2 to 4 kHz, 14 mm cube size, w/built-in filter, operation to +325 F (+163 C) Electrical Filter Corner Frequency: >35 kHz
Datasheet
Description
Triaxial, ceramic shear ICP® accel., 10 mV/g, 2 to 4 kHz, 14 mm cube size, w/built-in filter, operation to +325 F (+163 C) Electrical Filter Corner Frequency: >35 kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometer, ICP®, Triaxial - HT356A66 - PCB Piezotronics, Inc.
Depew, NY, United States
Accelerometer, ICP®, Triaxial
HT356A66
Accelerometer, ICP®, Triaxial HT356A66
Triaxial, ceramic shear ICP® accel., 10 mV/g, 2 to 4 kHz, 14 mm cube size, w/built-in filter, operation to +325 F (+163 C) Electrical Filter Corner Frequency: >35 kHz

Triaxial, ceramic shear ICP® accel., 10 mV/g, 2 to 4 kHz, 14 mm cube size, w/built-in filter, operation to +325 F (+163 C)

  • Electrical Filter Corner Frequency: >35 kHz
Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number HT356A66
Product Name Accelerometer, ICP®, Triaxial
Measurement Axes Triaxial
Sensor Mounting Stud/Bolt
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
IEPE ACCELEROMETER - 3365A2 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20012313-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 5 g
Frequency Range 0.0 to 700 Hz
View Details