PCB Piezotronics, Inc. ANTENNA. OMNI 3.2" TALL 18" CABLE SMA-M COM-ANT-HG

Description
High gain antenna omni 3.2 inches tall, 18 inch cable SMA-M
Description
High gain antenna omni 3.2 inches tall, 18 inch cable SMA-M

Suppliers

Company
Product
Description
Supplier Links
ANTENNA. OMNI 3.2
Depew, NY, United States
ANTENNA. OMNI 3.2" TALL 18" CABLE SMA-M
COM-ANT-HG
ANTENNA. OMNI 3.2" TALL 18" CABLE SMA-M COM-ANT-HG
High gain antenna omni 3.2 inches tall, 18 inch cable SMA-M

High gain antenna omni 3.2 inches tall, 18 inch cable SMA-M

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Antennas
Product Number COM-ANT-HG
Product Name ANTENNA. OMNI 3.2" TALL 18" CABLE SMA-M
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108991-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LPWAN, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Telemetry Antennas - 1248670 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma
View Details
Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details