Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
PCB PIEZOTRONICS, INC.
BAT020 -- BATTERY, SEALED LEAD ACID 12V 35AH
PCB Piezotronics, Inc.
BATTERY, SEALED LEAD ACID 12V 35AH
BAT020
Description
Battery SLA 12V 35 Ah blade connectors
PCB Piezotronics, Inc.
Done
Description
Battery SLA 12V 35 Ah blade connectors
Suppliers
Company
Product
Description
Supplier Links
PCB Piezotronics, Inc.
Depew, NY, United States
BATTERY, SEALED LEAD ACID 12V 35AH
BAT020
BATTERY, SEALED LEAD ACID 12V 35AH
BAT020
Battery SLA 12V 35 Ah blade connectors
Battery SLA 12V 35 Ah blade connectors
Supplier's Site
Technical Specifications
PCB Piezotronics, Inc.
Product Category
Batteries
Product Number
BAT020
Product Name
BATTERY, SEALED LEAD ACID 12V 35AH
Voltage
12 volts
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
For AIM-65 and AIM-75S for AIM-65 and AIM-75S
8" Vehicle Docking Station
View Details
Micropower LLC
BLOCK L-50E
Specs
Secondary Batteries
Lithium-ion
Voltage
51.1 volts
Capacity
105 ampere-hr
View Details
RS Components, Ltd.
Button Rechargeable Batteries
1834295
Specs
Specialty Cells
Coin Cell or Button Cell; Lir2450
Capacity
0.1200 ampere-hr
Operating Temperature
-4 F (-20 C)
View Details
AMETEK Programmable Power
EXTERNAL BATTERY MODULES - EBM FA00250
View Details