PCB Piezotronics, Inc. Cables - Finished AO

Description
Integral hardline weld to sensor ***Maximum cable length is 50ft (15m)***
Description
Integral hardline weld to sensor ***Maximum cable length is 50ft (15m)***

Suppliers

Company
Product
Description
Supplier Links
Cables - Finished - AO - PCB Piezotronics, Inc.
Depew, NY, United States
Cables - Finished
AO
Cables - Finished AO
Integral hardline weld to sensor ***Maximum cable length is 50ft (15m)***

Integral hardline weld to sensor

***Maximum cable length is 50ft (15m)***

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number AO
Product Name Cables - Finished
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M8G4-P-10-LE4 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
System cable - 706-3057/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Female BNC Breakout to Stacking Standard Banana Plugs - 1006 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details