PCB Piezotronics, Inc. Adaptor Cable 2 Pin to BNC 9155-CBL02

Description
Adaptor Calbe for 9155C. 2-pin MJL connector to BNC
Description
Adaptor Calbe for 9155C. 2-pin MJL connector to BNC

Suppliers

Company
Product
Description
Supplier Links
Adaptor Cable 2 Pin to BNC - 9155-CBL02 - PCB Piezotronics, Inc.
Depew, NY, United States
Adaptor Cable 2 Pin to BNC
9155-CBL02
Adaptor Cable 2 Pin to BNC 9155-CBL02
Adaptor Calbe for 9155C. 2-pin MJL connector to BNC

Adaptor Calbe for 9155C. 2-pin MJL connector to BNC

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 9155-CBL02
Product Name Adaptor Cable 2 Pin to BNC
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers