PCB Piezotronics, Inc. DC ACCELEROMETER, LOW G 770A-50-U-120

Description
DC ACCELEROMETER, LOW G
Description
DC ACCELEROMETER, LOW G

Suppliers

Company
Product
Description
Supplier Links
DC ACCELEROMETER, LOW G - 770A-50-U-120 - PCB Piezotronics, Inc.
Depew, NY, United States
DC ACCELEROMETER, LOW G
770A-50-U-120
DC ACCELEROMETER, LOW G 770A-50-U-120
DC ACCELEROMETER, LOW G

DC ACCELEROMETER, LOW G

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 770A-50-U-120
Product Name DC ACCELEROMETER, LOW G
Frequency Range 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
CCLD Triax Accel, 100mV/g, TEDS, Clip M - -4524-B-- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Clip mounting
View Details