PCB Piezotronics, Inc. DC ACCELEROMETER, LOW G 770A-30-U-120

Description
DC ACCELEROMETER, LOW G
Description
DC ACCELEROMETER, LOW G

Suppliers

Company
Product
Description
Supplier Links
DC ACCELEROMETER, LOW G - 770A-30-U-120 - PCB Piezotronics, Inc.
Depew, NY, United States
DC ACCELEROMETER, LOW G
770A-30-U-120
DC ACCELEROMETER, LOW G 770A-30-U-120
DC ACCELEROMETER, LOW G

DC ACCELEROMETER, LOW G

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 770A-30-U-120
Product Name DC ACCELEROMETER, LOW G
Frequency Range 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Uniaxial Charge Accelerometer - 3316C5 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric charge
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details