PCB Piezotronics, Inc. DC ACCELEROMETER, LOW G 770A-10-U-120

Description
Accelerometer, VC, 10 g, adhesive mount, 7 to 36V excitation, 10 ft cable
Description
Accelerometer, VC, 10 g, adhesive mount, 7 to 36V excitation, 10 ft cable

Suppliers

Company
Product
Description
Supplier Links
DC ACCELEROMETER, LOW G - 770A-10-U-120 - PCB Piezotronics, Inc.
Depew, NY, United States
DC ACCELEROMETER, LOW G
770A-10-U-120
DC ACCELEROMETER, LOW G 770A-10-U-120
Accelerometer, VC, 10 g, adhesive mount, 7 to 36V excitation, 10 ft cable

Accelerometer, VC, 10 g, adhesive mount, 7 to 36V excitation, 10 ft cable

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 770A-10-U-120
Product Name DC ACCELEROMETER, LOW G
Frequency Range 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 11029442-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2500 g
Frequency Range 0.0 to 3500 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
CCLD Accel, Side Conn, 50mV/g, TEDS - -4533-B-004- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Clip mounting
View Details
High-Temperature MEMS Accelerometer for Energy - AXO®315T0 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details