PCB Piezotronics, Inc. ISOSHEAR PE ACCEL 7704A-50-R

Description
Accelerometer, PE, 50 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, top connector, 25 grams, no cable incl.
Description
Accelerometer, PE, 50 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, top connector, 25 grams, no cable incl.

Suppliers

Company
Product
Description
Supplier Links
ISOSHEAR PE ACCEL - 7704A-50-R - PCB Piezotronics, Inc.
Depew, NY, United States
ISOSHEAR PE ACCEL
7704A-50-R
ISOSHEAR PE ACCEL 7704A-50-R
Accelerometer, PE, 50 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, top connector, 25 grams, no cable incl.

Accelerometer, PE, 50 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, top connector, 25 grams, no cable incl.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7704A-50-R
Product Name ISOSHEAR PE ACCEL
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20011517-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 5000 g
Frequency Range 0.0 to 4000 Hz
View Details
High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Biaxial Airborne Accelerometer - 3232A1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Biaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details