PCB Piezotronics, Inc. ISOSHEAR PE ACCEL 7704A-100

Description
Accelerometer, PE, 100 pC/g, radiation hardened,-67°F to +550°F, isolated, 10-32 mounting stud, top connector, 29 grams
Description
Accelerometer, PE, 100 pC/g, radiation hardened,-67°F to +550°F, isolated, 10-32 mounting stud, top connector, 29 grams

Suppliers

Company
Product
Description
Supplier Links
ISOSHEAR PE ACCEL - 7704A-100 - PCB Piezotronics, Inc.
Depew, NY, United States
ISOSHEAR PE ACCEL
7704A-100
ISOSHEAR PE ACCEL 7704A-100
Accelerometer, PE, 100 pC/g, radiation hardened,-67°F to +550°F, isolated, 10-32 mounting stud, top connector, 29 grams

Accelerometer, PE, 100 pC/g, radiation hardened,-67°F to +550°F, isolated, 10-32 mounting stud, top connector, 29 grams

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7704A-100
Product Name ISOSHEAR PE ACCEL
Acceleration 1000 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20018421-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 50 g
Frequency Range 0.0 to 2000 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details