PCB Piezotronics, Inc. ISOSHEAR PE ACCEL 7704A-100-R

Description
Accelerometer, PE, 100 pC/g, radiation hardened,-67°F to +550°F, isolated, 10-32 mounting stud, top connector, 29 grams, no cable incl.
Description
Accelerometer, PE, 100 pC/g, radiation hardened,-67°F to +550°F, isolated, 10-32 mounting stud, top connector, 29 grams, no cable incl.

Suppliers

Company
Product
Description
Supplier Links
ISOSHEAR PE ACCEL - 7704A-100-R - PCB Piezotronics, Inc.
Depew, NY, United States
ISOSHEAR PE ACCEL
7704A-100-R
ISOSHEAR PE ACCEL 7704A-100-R
Accelerometer, PE, 100 pC/g, radiation hardened,-67°F to +550°F, isolated, 10-32 mounting stud, top connector, 29 grams, no cable incl.

Accelerometer, PE, 100 pC/g, radiation hardened,-67°F to +550°F, isolated, 10-32 mounting stud, top connector, 29 grams, no cable incl.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7704A-100-R
Product Name ISOSHEAR PE ACCEL
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20025127-80 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details