PCB Piezotronics, Inc. ISOSHEAR PE ACCEL 7703A-50

Description
Accelerometer, PE, 50 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 25 grams
Description
Accelerometer, PE, 50 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 25 grams

Suppliers

Company
Product
Description
Supplier Links
ISOSHEAR PE ACCEL - 7703A-50 - PCB Piezotronics, Inc.
Depew, NY, United States
ISOSHEAR PE ACCEL
7703A-50
ISOSHEAR PE ACCEL 7703A-50
Accelerometer, PE, 50 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 25 grams

Accelerometer, PE, 50 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 25 grams

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7703A-50
Product Name ISOSHEAR PE ACCEL
Acceleration 2000 g
Unlock Full Specs
to access all available technical data

Similar Products

Triaxial Accelerometer - 3313A1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details