PCB Piezotronics, Inc. ISOSHEAR PE ACCEL 7703A-50-R

Description
Accelerometer, PE, 50 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 25 grams, no cable incl.
Description
Accelerometer, PE, 50 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 25 grams, no cable incl.

Suppliers

Company
Product
Description
Supplier Links
ISOSHEAR PE ACCEL - 7703A-50-R - PCB Piezotronics, Inc.
Depew, NY, United States
ISOSHEAR PE ACCEL
7703A-50-R
ISOSHEAR PE ACCEL 7703A-50-R
Accelerometer, PE, 50 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 25 grams, no cable incl.

Accelerometer, PE, 50 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 25 grams, no cable incl.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7703A-50-R
Product Name ISOSHEAR PE ACCEL
Acceleration 2000 g
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Accelerometer - 3056D8T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20007932-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 2000 Hz
View Details