PCB Piezotronics, Inc. HIGH OUTPUT PE ACCEL 7703A-200

Description
Accelerometer, PE, 200 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 62 grams
Description
Accelerometer, PE, 200 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 62 grams

Suppliers

Company
Product
Description
Supplier Links
HIGH OUTPUT PE ACCEL - 7703A-200 - PCB Piezotronics, Inc.
Depew, NY, United States
HIGH OUTPUT PE ACCEL
7703A-200
HIGH OUTPUT PE ACCEL 7703A-200
Accelerometer, PE, 200 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 62 grams

Accelerometer, PE, 200 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 62 grams

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7703A-200
Product Name HIGH OUTPUT PE ACCEL
Acceleration 850 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
CCLD Triax Accel, 100mV/g, TEDS, HT - -4528-B-001- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details