PCB Piezotronics, Inc. HIGH OUTPUT PE ACCEL 7703A-1000

Description
Accelerometer, PE, 1000 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 120 grams
Description
Accelerometer, PE, 1000 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 120 grams

Suppliers

Company
Product
Description
Supplier Links
HIGH OUTPUT PE ACCEL - 7703A-1000 - PCB Piezotronics, Inc.
Depew, NY, United States
HIGH OUTPUT PE ACCEL
7703A-1000
HIGH OUTPUT PE ACCEL 7703A-1000
Accelerometer, PE, 1000 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 120 grams

Accelerometer, PE, 1000 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 120 grams

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7703A-1000
Product Name HIGH OUTPUT PE ACCEL
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
shock Accelerometer - 3200B2 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Integral mounting stud
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details