PCB Piezotronics, Inc. ISOSHEAR PE ACCEL 7703A-100

Description
Accelerometer, PE, 100 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 29 grams
Description
Accelerometer, PE, 100 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 29 grams

Suppliers

Company
Product
Description
Supplier Links
ISOSHEAR PE ACCEL - 7703A-100 - PCB Piezotronics, Inc.
Depew, NY, United States
ISOSHEAR PE ACCEL
7703A-100
ISOSHEAR PE ACCEL 7703A-100
Accelerometer, PE, 100 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 29 grams

Accelerometer, PE, 100 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 29 grams

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7703A-100
Product Name ISOSHEAR PE ACCEL
Acceleration 1000 g
Unlock Full Specs
to access all available technical data

Similar Products

CCLD Accel, Top Conn, 50mV/g, TEDS - -4534-B-004- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Clip mounting
View Details