PCB Piezotronics, Inc. Sensor, 6 Degrees of Freedom 7360A-500-12K-120

Description
Sensor, 6 Degrees of Freedom
Description
Sensor, 6 Degrees of Freedom

Suppliers

Company
Product
Description
Supplier Links
Sensor, 6 Degrees of Freedom - 7360A-500-12K-120 - PCB Piezotronics, Inc.
Depew, NY, United States
Sensor, 6 Degrees of Freedom
7360A-500-12K-120
Sensor, 6 Degrees of Freedom 7360A-500-12K-120
Sensor, 6 Degrees of Freedom

Sensor, 6 Degrees of Freedom

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7360A-500-12K-120
Product Name Sensor, 6 Degrees of Freedom
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
General Purpose Accelerometer - 3055D2 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Plug & Play Accelerometers - 10205528-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 1 to 10000 Hz
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details