PCB Piezotronics, Inc. Sensor, 6 Degrees of Freedom 7360A-50-100-120

Description
50g, 100 deg/sec, 10 FT cable
Description
50g, 100 deg/sec, 10 FT cable

Suppliers

Company
Product
Description
Supplier Links
Sensor, 6 Degrees of Freedom - 7360A-50-100-120 - PCB Piezotronics, Inc.
Depew, NY, United States
Sensor, 6 Degrees of Freedom
7360A-50-100-120
Sensor, 6 Degrees of Freedom 7360A-50-100-120
50g, 100 deg/sec, 10 FT cable

50g, 100 deg/sec, 10 FT cable

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7360A-50-100-120
Product Name Sensor, 6 Degrees of Freedom
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature MEMS Accelerometer for Energy - AXO®315T0 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
CCLD Accel, Side Conn, 500mV/g, 3 Slot - -4507-B-006- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Clip mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20011044-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 10 g
Frequency Range 0.0 to 1500 Hz
View Details