PCB Piezotronics, Inc. Rate Sensor 7310A-8K-120

Description
Rate Sensor
Description
Rate Sensor

Suppliers

Company
Product
Description
Supplier Links
Rate Sensor - 7310A-8K-120 - PCB Piezotronics, Inc.
Depew, NY, United States
Rate Sensor
7310A-8K-120
Rate Sensor 7310A-8K-120
Rate Sensor

Rate Sensor

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7310A-8K-120
Product Name Rate Sensor
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
General Purpose Accelerometer - 3055F5T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 20010574-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 5 g
Frequency Range 0.0 to 300 Hz
View Details