PCB Piezotronics, Inc. ACCELEROMETER 7286-2-300

Description
Accelerometer, PR, 2,000 g, undamped, adhesive mount, 0.172 in case height, 25 ft cable, 2V excitation
Description
Accelerometer, PR, 2,000 g, undamped, adhesive mount, 0.172 in case height, 25 ft cable, 2V excitation

Suppliers

Company
Product
Description
Supplier Links
ACCELEROMETER - 7286-2-300 - PCB Piezotronics, Inc.
Depew, NY, United States
ACCELEROMETER
7286-2-300
ACCELEROMETER 7286-2-300
Accelerometer, PR, 2,000 g, undamped, adhesive mount, 0.172 in case height, 25 ft cable, 2V excitation

Accelerometer, PR, 2,000 g, undamped, adhesive mount, 0.172 in case height, 25 ft cable, 2V excitation

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7286-2-300
Product Name ACCELEROMETER
Frequency Range 4000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Accelerometers - 20004616-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 1 to 8000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
High-Temperature MEMS Accelerometer for Energy - AXO®315T1 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details