PCB Piezotronics, Inc. 7280A NOISE MONITOR ACCEL 7280A-Z

Description
Accelerometer, PR, dummy, screw mount, 48 in cable
Description
Accelerometer, PR, dummy, screw mount, 48 in cable

Suppliers

Company
Product
Description
Supplier Links
7280A NOISE MONITOR ACCEL - 7280A-Z - PCB Piezotronics, Inc.
Depew, NY, United States
7280A NOISE MONITOR ACCEL
7280A-Z
7280A NOISE MONITOR ACCEL 7280A-Z
Accelerometer, PR, dummy, screw mount, 48 in cable

Accelerometer, PR, dummy, screw mount, 48 in cable

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7280A-Z
Product Name 7280A NOISE MONITOR ACCEL
Frequency Range 0.0 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
CCLD Accel, Top Conn, 50mV/g, TEDS - -4534-B-004- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Clip mounting
View Details