PCB Piezotronics, Inc. PR ACCEL, 2KG, SCREW MOUNT 7280A-2K

Description
Accelerometer, PR, 2000 g, damped, screw mount, 48 in cable, 10V excitation
Description
Accelerometer, PR, 2000 g, damped, screw mount, 48 in cable, 10V excitation

Suppliers

Company
Product
Description
Supplier Links
PR ACCEL, 2KG, SCREW MOUNT - 7280A-2K - PCB Piezotronics, Inc.
Depew, NY, United States
PR ACCEL, 2KG, SCREW MOUNT
7280A-2K
PR ACCEL, 2KG, SCREW MOUNT 7280A-2K
Accelerometer, PR, 2000 g, damped, screw mount, 48 in cable, 10V excitation

Accelerometer, PR, 2000 g, damped, screw mount, 48 in cable, 10V excitation

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7280A-2K
Product Name PR ACCEL, 2KG, SCREW MOUNT
Frequency Range 5000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Triaxial Accelerometer - 3133A7 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 10213540-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 0.0 to 1750 Hz
View Details