PCB Piezotronics, Inc. PR ACCEL, TRIAXIAL, 2KG, SCREW MOUNT 7274A-2K-300

Description
Accelerometer, PR, 2,000 g, triaxial, undamped, screw mount, 25 ft low noise cable, 5V excitation
Datasheet
Description
Accelerometer, PR, 2,000 g, triaxial, undamped, screw mount, 25 ft low noise cable, 5V excitation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PR ACCEL, TRIAXIAL, 2KG, SCREW MOUNT - 7274A-2K-300 - PCB Piezotronics, Inc.
Depew, NY, United States
PR ACCEL, TRIAXIAL, 2KG, SCREW MOUNT
7274A-2K-300
PR ACCEL, TRIAXIAL, 2KG, SCREW MOUNT 7274A-2K-300
Accelerometer, PR, 2,000 g, triaxial, undamped, screw mount, 25 ft low noise cable, 5V excitation

Accelerometer, PR, 2,000 g, triaxial, undamped, screw mount, 25 ft low noise cable, 5V excitation

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7274A-2K-300
Product Name PR ACCEL, TRIAXIAL, 2KG, SCREW MOUNT
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
General Purpose Accelerometer - 3215B2T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 13201A-2404 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 1 g
Frequency Range 0.0 to 400 Hz
View Details