PCB Piezotronics, Inc. 7270A NOISE MONITOR ACCEL 7270A-Z-300

Description
Accelerometer, PR, dummy, screw mount, 25 ft cable
Description
Accelerometer, PR, dummy, screw mount, 25 ft cable

Suppliers

Company
Product
Description
Supplier Links
7270A NOISE MONITOR ACCEL - 7270A-Z-300 - PCB Piezotronics, Inc.
Depew, NY, United States
7270A NOISE MONITOR ACCEL
7270A-Z-300
7270A NOISE MONITOR ACCEL 7270A-Z-300
Accelerometer, PR, dummy, screw mount, 25 ft cable

Accelerometer, PR, dummy, screw mount, 25 ft cable

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7270A-Z-300
Product Name 7270A NOISE MONITOR ACCEL
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 1203-1000-240 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 1000 g
Frequency Range 0.0 to 1500 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details