PCB Piezotronics, Inc. PR ACCEL, 2KG, SCREW MOUNT 7270A-2KM6

Description
Accelerometer, PR, 2,000 g, undamped, screw mount, 48 in cable, mechanical isolator, 10V excitation
Description
Accelerometer, PR, 2,000 g, undamped, screw mount, 48 in cable, mechanical isolator, 10V excitation

Suppliers

Company
Product
Description
Supplier Links
PR ACCEL, 2KG, SCREW MOUNT - 7270A-2KM6 - PCB Piezotronics, Inc.
Depew, NY, United States
PR ACCEL, 2KG, SCREW MOUNT
7270A-2KM6
PR ACCEL, 2KG, SCREW MOUNT 7270A-2KM6
Accelerometer, PR, 2,000 g, undamped, screw mount, 48 in cable, mechanical isolator, 10V excitation

Accelerometer, PR, 2,000 g, undamped, screw mount, 48 in cable, mechanical isolator, 10V excitation

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7270A-2KM6
Product Name PR ACCEL, 2KG, SCREW MOUNT
Frequency Range 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10219116-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details