PCB Piezotronics, Inc. PPR ACCEL, 20KG, SCREW MOUNT 7270A-20K-300

Description
Accelerometer, PR, 20,000 g, undamped, screw mount, 25 ft cable, 10V excitation
Description
Accelerometer, PR, 20,000 g, undamped, screw mount, 25 ft cable, 10V excitation

Suppliers

Company
Product
Description
Supplier Links
PPR ACCEL, 20KG, SCREW MOUNT - 7270A-20K-300 - PCB Piezotronics, Inc.
Depew, NY, United States
PPR ACCEL, 20KG, SCREW MOUNT
7270A-20K-300
PPR ACCEL, 20KG, SCREW MOUNT 7270A-20K-300
Accelerometer, PR, 20,000 g, undamped, screw mount, 25 ft cable, 10V excitation

Accelerometer, PR, 20,000 g, undamped, screw mount, 25 ft cable, 10V excitation

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7270A-20K-300
Product Name PPR ACCEL, 20KG, SCREW MOUNT
Frequency Range 50000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Optical Accelerometer FC 1570 - 1-FS65ACC-10/1570 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Fiber Bragg Grating
Sensor Mounting Center bolt mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 10211559-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 50 to 6000 g
Frequency Range 0.0 to 7000 Hz
View Details