PCB Piezotronics, Inc. PIEZORESISTIVE ACCELEROMETER 7264BM2-2000-360

Description
2,000 g, undamped, screw mount, 30 ft cable, 5V excitation
Description
2,000 g, undamped, screw mount, 30 ft cable, 5V excitation

Suppliers

Company
Product
Description
Supplier Links
PIEZORESISTIVE ACCELEROMETER - 7264BM2-2000-360 - PCB Piezotronics, Inc.
Depew, NY, United States
PIEZORESISTIVE ACCELEROMETER
7264BM2-2000-360
PIEZORESISTIVE ACCELEROMETER 7264BM2-2000-360
2,000 g, undamped, screw mount, 30 ft cable, 5V excitation

2,000 g, undamped, screw mount, 30 ft cable, 5V excitation

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7264BM2-2000-360
Product Name PIEZORESISTIVE ACCELEROMETER
Sensor Technology Piezoresistive
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 23201A-2535 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
View Details
High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details