PCB Piezotronics, Inc. ACCELEROMETER 7264B-2000

Description
Accelerometer, PR, 2,000 g, undamped, screw mount, 25 ft cable, 10V excitation
Description
Accelerometer, PR, 2,000 g, undamped, screw mount, 25 ft cable, 10V excitation

Suppliers

Company
Product
Description
Supplier Links
ACCELEROMETER - 7264B-2000 - PCB Piezotronics, Inc.
Depew, NY, United States
ACCELEROMETER
7264B-2000
ACCELEROMETER 7264B-2000
Accelerometer, PR, 2,000 g, undamped, screw mount, 25 ft cable, 10V excitation

Accelerometer, PR, 2,000 g, undamped, screw mount, 25 ft cable, 10V excitation

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7264B-2000
Product Name ACCELEROMETER
Frequency Range 5000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20004552-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 2000 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details