PCB Piezotronics, Inc. RING SHEAR ISOTRON ACCEL 7251A-100

Description
Accelerometer, IEPE, 100 mV/g, ±50 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams
Datasheet
Description
Accelerometer, IEPE, 100 mV/g, ±50 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING SHEAR ISOTRON ACCEL - 7251A-100 - PCB Piezotronics, Inc.
Depew, NY, United States
RING SHEAR ISOTRON ACCEL
7251A-100
RING SHEAR ISOTRON ACCEL 7251A-100
Accelerometer, IEPE, 100 mV/g, ±50 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams

Accelerometer, IEPE, 100 mV/g, ±50 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7251A-100
Product Name RING SHEAR ISOTRON ACCEL
Acceleration 50 g
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature MEMS Accelerometer for Energy - AXO®315T1 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
General Purpose Accelerometer - 3211B1-20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 10206077-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 200 Hz
View Details