PCB Piezotronics, Inc. *RING SHEAR ISOTRON ACCEL 7251A-100-R

Description
Accelerometer, IEPE, 100 mV/g, ±50 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams, no cable incl
Datasheet
Description
Accelerometer, IEPE, 100 mV/g, ±50 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams, no cable incl
Datasheet

Suppliers

Company
Product
Description
Supplier Links
*RING SHEAR ISOTRON ACCEL - 7251A-100-R - PCB Piezotronics, Inc.
Depew, NY, United States
*RING SHEAR ISOTRON ACCEL
7251A-100-R
*RING SHEAR ISOTRON ACCEL 7251A-100-R
Accelerometer, IEPE, 100 mV/g, ±50 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams, no cable incl

Accelerometer, IEPE, 100 mV/g, ±50 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams, no cable incl

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7251A-100-R
Product Name *RING SHEAR ISOTRON ACCEL
Acceleration 50 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details