PCB Piezotronics, Inc. RING SHEAR ISOTRON ACCEL 7251A-10

Description
Accelerometer, IEPE, 10 mV/g, ±500 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams
Datasheet
Description
Accelerometer, IEPE, 10 mV/g, ±500 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING SHEAR ISOTRON ACCEL - 7251A-10 - PCB Piezotronics, Inc.
Depew, NY, United States
RING SHEAR ISOTRON ACCEL
7251A-10
RING SHEAR ISOTRON ACCEL 7251A-10
Accelerometer, IEPE, 10 mV/g, ±500 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams

Accelerometer, IEPE, 10 mV/g, ±500 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7251A-10
Product Name RING SHEAR ISOTRON ACCEL
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

Triaxial Accelerometer - 3023A2 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details