PCB Piezotronics, Inc. *RING SHEAR ISOTRON ACCEL 7251A-10-R

Description
Accelerometer, IEPE, 10 mV/g, ±500 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams, no cable incl.
Datasheet
Description
Accelerometer, IEPE, 10 mV/g, ±500 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams, no cable incl.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
*RING SHEAR ISOTRON ACCEL - 7251A-10-R - PCB Piezotronics, Inc.
Depew, NY, United States
*RING SHEAR ISOTRON ACCEL
7251A-10-R
*RING SHEAR ISOTRON ACCEL 7251A-10-R
Accelerometer, IEPE, 10 mV/g, ±500 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams, no cable incl.

Accelerometer, IEPE, 10 mV/g, ±500 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams, no cable incl.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7251A-10-R
Product Name *RING SHEAR ISOTRON ACCEL
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
CCLD Accel, Side Conn, 50mV/g, TEDS - -4533-B-004- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Clip mounting
View Details