PCB Piezotronics, Inc. Small Ring Shear Isotron 7250A-2-R

Description
Accelerometer, IEPE, 2 mV/g, ±2,500 g, 3 Hz to 20 kHz, -67°F to +257°F, isolated, thru-hole mount, side connector, 1.8 grams, no cable incl.
Description
Accelerometer, IEPE, 2 mV/g, ±2,500 g, 3 Hz to 20 kHz, -67°F to +257°F, isolated, thru-hole mount, side connector, 1.8 grams, no cable incl.

Suppliers

Company
Product
Description
Supplier Links
Small Ring Shear Isotron - 7250A-2-R - PCB Piezotronics, Inc.
Depew, NY, United States
Small Ring Shear Isotron
7250A-2-R
Small Ring Shear Isotron 7250A-2-R
Accelerometer, IEPE, 2 mV/g, ±2,500 g, 3 Hz to 20 kHz, -67°F to +257°F, isolated, thru-hole mount, side connector, 1.8 grams, no cable incl.

Accelerometer, IEPE, 2 mV/g, ±2,500 g, 3 Hz to 20 kHz, -67°F to +257°F, isolated, thru-hole mount, side connector, 1.8 grams, no cable incl.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7250A-2-R
Product Name Small Ring Shear Isotron
Acceleration 2500 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details