PCB Piezotronics, Inc. SMALL RING SHEAR ISOTRON 7250A-10

Description
Accelerometer, IEPE, 10 mV/g, ±500 g, 4 Hz to 20 kHz, -67°F to +257°F, isolated, thru-hole mount, side connector, 1.8 grams
Description
Accelerometer, IEPE, 10 mV/g, ±500 g, 4 Hz to 20 kHz, -67°F to +257°F, isolated, thru-hole mount, side connector, 1.8 grams

Suppliers

Company
Product
Description
Supplier Links
SMALL RING SHEAR ISOTRON - 7250A-10 - PCB Piezotronics, Inc.
Depew, NY, United States
SMALL RING SHEAR ISOTRON
7250A-10
SMALL RING SHEAR ISOTRON 7250A-10
Accelerometer, IEPE, 10 mV/g, ±500 g, 4 Hz to 20 kHz, -67°F to +257°F, isolated, thru-hole mount, side connector, 1.8 grams

Accelerometer, IEPE, 10 mV/g, ±500 g, 4 Hz to 20 kHz, -67°F to +257°F, isolated, thru-hole mount, side connector, 1.8 grams

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7250A-10
Product Name SMALL RING SHEAR ISOTRON
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details