Platinum Stock Products; BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 4 channels, terminal strip input, BNC jack output, 4 PGME07 cord grips
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 691A51/04 |
| Product Name | Platinum BNC Termination Box |
| Type | Electronic and Instrument Enclosures; Junction Box |
| Shape | Rectangular |
| Length | 4.33 inch (110 mm) |
| Width | 2.95 inch (74.93 mm) |