PCB Piezotronics, Inc. BNC Termination Enclosure 691A50/04

Description
BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 4 channels, terminal strip input, BNC jack output, 4 PGME07 cord grips
Datasheet
Description
BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 4 channels, terminal strip input, BNC jack output, 4 PGME07 cord grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Termination Enclosure - 691A50/04 - PCB Piezotronics, Inc.
Depew, NY, United States
BNC Termination Enclosure
691A50/04
BNC Termination Enclosure 691A50/04
BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 4 channels, terminal strip input, BNC jack output, 4 PGME07 cord grips

BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 4 channels, terminal strip input, BNC jack output, 4 PGME07 cord grips

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Industrial Enclosures
Product Number 691A50/04
Product Name BNC Termination Enclosure
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
ENCLOSURE, TYPE M, BLACK, 8.661 X 4.724X 2.559 INCHES - 70016724 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.72 inch (120 mm)
View Details