PCB Piezotronics, Inc. Handheld Vibration Meter Kit 687A01

Description
Handheld vibration meter kit includes: 687A02 meter, 603C01 sensor, 050BQ006AC cable, 070A47 headphones, 080A131 magnet
Datasheet
Description
Handheld vibration meter kit includes: 687A02 meter, 603C01 sensor, 050BQ006AC cable, 070A47 headphones, 080A131 magnet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Vibration Meter Kit - 687A01 - PCB Piezotronics, Inc.
Depew, NY, United States
Handheld Vibration Meter Kit
687A01
Handheld Vibration Meter Kit 687A01
Handheld vibration meter kit includes: 687A02 meter, 603C01 sensor, 050BQ006AC cable, 070A47 headphones, 080A131 magnet

Handheld vibration meter kit includes: 687A02 meter, 603C01 sensor, 050BQ006AC cable, 070A47 headphones, 080A131 magnet

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Vibration Sensors
Product Number 687A01
Product Name Handheld Vibration Meter Kit
Acceleration 0.0100 to 19.99 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration transmitter - VTV121 - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 1.97 in/sec (0.0 to 3 m/min)
Frequency Range 10 to 1000 Hz
View Details
5 suppliers
Triaxial Accelerometer - 3263A1 - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Measurement Axes Triaxial
Sensor Mounting Stud/Bolt; Stud mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details