The 3-WIRE TO-8 ACCELEROMETER, model 66333PNZ1, from PCB Piezotronics, Inc. features a sensitivity of 1,000 mV/g and a measurement range of ±2 g. It operates within a frequency range of 0.5 to 5,000 Hz and has a resonant frequency greater than 16,000 Hz. The device exhibits a broadband resolution of 0.00104 g rms and a non-linearity of ,â§ 1%. This accelerometer has an overload limit of 5,000 g pk and operates within a temperature range of -65 to 185 °F (-54 to 85 °C). It requires an excitation voltage of 3 to 12 VDC and has a current draw of 0.75 mA. The output impedance is less than 100 Ohm, and the output bias voltage is half of the excitation voltage. Physically, the accelerometer has a diameter of 0.64 inches and a height of 0.57 inches, weighing 0.88 oz. It is designed for adhesive or solder mounting and features a ceramic sensing element with a shear geometry. The housing is made of stainless steel and is sealed with a welded hermetic design. Electrical connections are made via header pins positioned at the bottom of the unit.
Low cost embeddable accelerometer, 3-wire low power, 1000 mV/g, TO8 housing, negative output, header pins
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 66333PNZ1 |
| Product Name | 3-WIRE TO-8 ACCELEROMETER |
| Sensor Mounting | Adhesive; Adhesive/Solder |